Microchip Technology, Inc. Electrical Parts - CAP1126-1-AP-TR CAP1126-1-AP-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 745068-CAP1126-1-AP- TR Packaging: Reel - TR Type: Buttons Operating Temperature Range: -40°C ~ 125°C Package: 16-TQFN Exposed Pad Number of Inputs: 6 Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, SMBus, SPI Family Name: CAP1126 Proximity Detection: Yes LED Driver Channels: 2 Categories: Sensors, Transducers Operating Supply Current: 500μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-TQFN (4x4) Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 745068-CAP1126-1-AP- TR Packaging: Reel - TR Type: Buttons Operating Temperature Range: -40°C ~ 125°C Package: 16-TQFN Exposed Pad Number of Inputs: 6 Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, SMBus, SPI Family Name: CAP1126 Proximity Detection: Yes LED Driver Channels: 2 Categories: Sensors, Transducers Operating Supply Current: 500μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-TQFN (4x4) Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - CAP1126-1-AP-TR - 745068-CAP1126-1-AP-TR - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - CAP1126-1-AP-TR
745068-CAP1126-1-AP-TR
Electrical Parts - CAP1126-1-AP-TR 745068-CAP1126-1-AP-TR
Manufacturer: Microchip Technology Win Source Part Number: 745068-CAP1126-1-AP- TR Packaging: Reel - TR Type: Buttons Operating Temperature Range: -40°C ~ 125°C Package: 16-TQFN Exposed Pad Number of Inputs: 6 Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, SMBus, SPI Family Name: CAP1126 Proximity Detection: Yes LED Driver Channels: 2 Categories: Sensors, Transducers Operating Supply Current: 500μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-TQFN (4x4) Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 745068-CAP1126-1-AP-TR
Packaging: Reel - TR
Type: Buttons
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TQFN Exposed Pad
Number of Inputs: 6
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, SMBus, SPI
Family Name: CAP1126
Proximity Detection: Yes
LED Driver Channels: 2
Categories: Sensors, Transducers
Operating Supply Current: 500μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-TQFN (4x4)
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 745068-CAP1126-1-AP-TR
Product Name Electrical Parts - CAP1126-1-AP-TR
Unlock Full Specs
to access all available technical data