Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1114-1-EZK-TR CAP1114-1-EZK-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 88699-CAP1114-1-EZK- TR Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 14 Family Name: CAP1114 Proximity Detection: Yes LED Driver Channels: 11 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 550μA Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 88699-CAP1114-1-EZK- TR Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 14 Family Name: CAP1114 Proximity Detection: Yes LED Driver Channels: 11 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 550μA Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1114-1-EZK-TR - 88699-CAP1114-1-EZK-TR - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1114-1-EZK-TR
88699-CAP1114-1-EZK-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1114-1-EZK-TR 88699-CAP1114-1-EZK-TR
Manufacturer: Microchip Technology Win Source Part Number: 88699-CAP1114-1-EZK- TR Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 14 Family Name: CAP1114 Proximity Detection: Yes LED Driver Channels: 11 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-QFN Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 550μA Introduction Date: June 28, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 88699-CAP1114-1-EZK-TR
Packaging: Reel - TR
Type: Buttons, Slider
Number of Inputs: Up to 14
Family Name: CAP1114
Proximity Detection: Yes
LED Driver Channels: 11
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-QFN
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 550μA
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip - 41AH8388 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip
41AH8388
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip 41AH8388
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip - 72AC5091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip
72AC5091
Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip 72AC5091
CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAPACITIVE TOUCH SENSOR, -40 TO 125DEG C; IC Interface Type:I2C, SMBus; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1114-1-EZK-TR
Interface - Sensor, Capacitive Touch CAP1114-1-EZK-TR
IC TOUCH SENSOR/LED DRVR 32VQFN

IC TOUCH SENSOR/LED DRVR 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 88699-CAP1114-1-EZK-TR 41AH8388 CAP1114-1-EZK-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1114-1-EZK-TR Capacitive Touch Sensor, -40 To 125Deg C; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - TCA355GGEG - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1039407A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details