Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1106-1-AIA-TR CAP1106-1-AIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 050011-CAP1106-1-AIA -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 050011-CAP1106-1-AIA -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1106-1-AIA-TR
050011-CAP1106-1-AIA-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1106-1-AIA-TR 050011-CAP1106-1-AIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 050011-CAP1106-1-AIA -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Proximity Detection: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 050011-CAP1106-1-AIA-TR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 6
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1106-1-AIA-TR
Interface - Sensor, Capacitive Touch CAP1106-1-AIA-TR
IC TOUCH SENSOR 6CH 10VDFN

IC TOUCH SENSOR 6CH 10VDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 050011-CAP1106-1-AIA-TR CAP1106-1-AIA-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1106-1-AIA-TR Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C201A0-SX21 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
EclipseTouch™ - 1084402E - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 14 to 122 F (-10 to 50 C)
Screen Width 6.85 inch (174 mm)
View Details