Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - CAP1006-1-AIA-TR CAP1006-1-AIA-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 050010-CAP1006-1-AIA -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Proximity Detection: No Categories: Sensors, Transducers Status: Active Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 050010-CAP1006-1-AIA -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Proximity Detection: No Categories: Sensors, Transducers Status: Active Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1006-1-AIA-TR
050010-CAP1006-1-AIA-TR
Capacitive Touch Sensors, Proximity Sensor ICs - CAP1006-1-AIA-TR 050010-CAP1006-1-AIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 050010-CAP1006-1-AIA -TR Packaging: Reel - TR Type: Buttons Number of Inputs: 6 Proximity Detection: No Categories: Sensors, Transducers Status: Active Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 050010-CAP1006-1-AIA-TR
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 6
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Case / Package: 10-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - CAP1006-1-AIA-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
CAP1006-1-AIA-TR
Interface - Sensor, Capacitive Touch CAP1006-1-AIA-TR
IC TOUCH SENSOR 6CH 10VDFN

IC TOUCH SENSOR 6CH 10VDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 050010-CAP1006-1-AIA-TR CAP1006-1-AIA-TR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - CAP1006-1-AIA-TR Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Sensors, Proximity Sensor ICs - FDC2212DNTR - 918987-FDC2212DNTR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details