Microchip Technology, Inc. Oscillators - C5310A1-0134 C5310A1-0134

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050898-C5310A1-0134 Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050898-C5310A1-0134 Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - C5310A1-0134 - 1050898-C5310A1-0134 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - C5310A1-0134
1050898-C5310A1-0134
Oscillators - C5310A1-0134 1050898-C5310A1-0134
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050898-C5310A1-0134 Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050898-C5310A1-0134
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1050898-C5310A1-0134
Product Name Oscillators - C5310A1-0134
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - LMK62A2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details