Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995064-C2310A1-0142
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 100 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 1 ppm
Weight: 2.000002 g
Load Capacitance: 15 pF
Categories: OEM Parts(C-E)
Case / Package: 100
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995064-C2310A1-0142 |
| Product Name | OEM Parts - OEM Parts (C - E) - C2310A1-0142 |