Microchip Technology, Inc. Voltage Regulator IC BZV55C6V2/TR

Description
VOLTAGE REGULATOR Product overview: BZV55C6V2/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V2/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VOLTAGE REGULATOR Product overview: BZV55C6V2/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V2/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
287-BZV55C6V2/TR
Voltage Regulator IC 287-BZV55C6V2/TR
VOLTAGE REGULATOR Product overview: BZV55C6V2/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V2/TR can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: BZV55C6V2/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55C6V2/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1144994-BZV55C6V2/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1144994-BZV55C6V2/TR
Discrete Semiconductor Products - Diodes - Zener - Single 1144994-BZV55C6V2/TR
Win Source Part Number: 1144994-BZV55C6V2/TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 3 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Package / Case: DO-213AA (Glass) Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): BZV55C6V2TR; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.10.0050 Mfr: Microchip Technology Other Names: 150-BZV55C6V2/TR

Win Source Part Number: 1144994-BZV55C6V2/TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 3 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Package / Case: DO-213AA (Glass)
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): BZV55C6V2TR;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Other Names: 150-BZV55C6V2/TR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-BZV55C6V2/TR 1144994-BZV55C6V2/TR
Product Name Voltage Regulator IC Discrete Semiconductor Products - Diodes - Zener - Single
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24123RHLRG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1219648 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1000 amps
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details