BLUETOOTH, VERSION2, 2.4-2.48GHZ; Bluetooth Version:Bluetooth 4.0; Supply Voltage Min:3.3V; Supply Voltage Max:4.3V; Signal Range Max:-; Data Rate:3Mbps; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 41Y1590 |
| Product Name | Bluetooth, Version2, 2.4-2.48Ghz; Bluetooth Version Microchip |