BLUETOOTH MODULE, V4.2, -20 TO 70DEG C; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:3.2V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Product Range:- RoHS Compliant: Yes
BLUETOOTH MODULE, V4.2, 2.402-2.48GHZ; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:3.2V; Supply Voltage Max:4.2V; Signal Range Max:-; Data Rate:-; Bluetooth Class:Class 2; Receive Sensitivity:-90dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 98Y7794 |
| Product Name | Bluetooth Module, V4.2, -20 To 70Deg C; Bluetooth Version Microchip |