EVAL BOARD, BLUETOOTH; Silicon Manufacturer:STMicro
electronics; Silicon Core Number:BM70BLES1FC2; Kit Application Type:Interface; Application Sub Type:Bluetooth; Kit Contents:Eval Board BM70BLES1FC2, Micro-USB cable; Product Range:-;RoHS Compliant: Yes
EVAL BOARD, BLUETOOTH; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:BM70BLES1FC2; Kit Application Type:Interface; Application Sub Type:Bluetooth; Kit Contents:Eval Board BM70BLES1FC2, Micro-USB cable; Product Range:-;RoHS Compliant: Yes