Microchip Technology, Inc. FPGA Programmable Logic Device AX500-PQG208M

Description
IC FPGA 115 I/O 208QFP Product overview: AX500-PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-PQG208M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 115 I/O 208QFP Product overview: AX500-PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-PQG208M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AX500-PQG208M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AX500-PQG208M
FPGA Programmable Logic Device 696-AX500-PQG208M
IC FPGA 115 I/O 208QFP Product overview: AX500-PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-PQG208M can be used for catalog matching and distributor lookup.

IC FPGA 115 I/O 208QFP Product overview: AX500-PQG208M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-PQG208M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1187494-AX500-PQG208M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1187494-AX500-PQG208M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1187494-AX500-PQG208M
Win Source Part Number: 1187494-AX500-PQG208 M Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 115 Number of LABs/CLBs: 8064 Total RAM Bits: 73728 Number of Gates: 500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: 3A001A2C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AX500

Win Source Part Number: 1187494-AX500-PQG208M
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 115
Number of LABs/CLBs: 8064
Total RAM Bits: 73728
Number of Gates: 500000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: 3A001A2C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AX500

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AX500-PQG208M-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
AX500-PQG208M-ND
FPGAs (Field Programmable Gate Array) AX500-PQG208M-ND
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AX500-PQG208M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX500-PQG208M
FPGAs (Field Programmable Gate Array) AX500-PQG208M
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AX500-PQG208M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX500-PQG208M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX500-PQG208M
IC FPGA 115 I/O 208QFP

IC FPGA 115 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - AX500-PQG208M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX500-PQG208M
Embedded - FPGAs (Field Programmable Gate Array) AX500-PQG208M
IC FPGA 115 I/O 208QFP

IC FPGA 115 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AX500-PQG208M 1187494-AX500-PQG208M AX500-PQG208M-ND AX500-PQG208M AX500-PQG208M AX500-PQG208M
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 500000 500000 500000 500000
Registers 5376
Package Type Other; Tray Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208 208
Internal Frequency 649 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65P04F-TCB121I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details