The AX500-FG676M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that offers a capacity of up to 500,000 equivalent system gates and features 336 user I/Os. It operates at a core voltage of 1.5 V, providing low power consumption while supporting mixed voltage operation across various I/O standards, including LVTTL, LVCMOS, and LVDS. The device is manufactured using advanced 0.15 Oºm CMOS antifuse process technology and includes up to 10,752 dedicated flip-flops and 295 kbits of embedded SRAM/FIFO. The AX500-FG676M supports high-performance applications with system performance exceeding 350 MHz and internal performance over 500 MHz. It features programmable I/O characteristics, including slew rate and drive strength, as well as embedded phase-locked loops for frequency synthesis capabilities up to 1 GHz. The device is compliant with boundary-scan testing standards and includes FuseLock,Ñ¢ programming technology for design protection. This FPGA is suitable for a range of applications requiring flexibility and high performance.
IC FPGA 336 I/O 676FBGA
IC FPGA 336 I/O 676FBGA
Axcelerator Field Programmable Gate Array (FPGA) IC 336 73728 676-BGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AX500-FG676M | AX500-FG676M | AX500-FG676M |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 500000 | 500000 | |
| User I/Os | 336 pins | 336 pins | |
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |