Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX500-2PQ208I

Description
Win Source Part Number: 1198477-AX500-2PQ208 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 115 Number of LABs/CLBs: 8064 Total RAM Bits: 73728 Number of Gates: 500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AX500 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1198477-AX500-2PQ208 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 115 Number of LABs/CLBs: 8064 Total RAM Bits: 73728 Number of Gates: 500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AX500 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AX500-2PQ208I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of up to 500,000 equivalent system gates and supports a maximum of 684 user I/Os. The device operates at a core voltage of 1.5 V, providing low power consumption while achieving system performance exceeding 350 MHz and internal performance over 500 MHz. The AX500-2PQ208I includes advanced features such as high-performance embedded FIFOs, up to 10,752 dedicated flip-flops, and 295 kbits of embedded SRAM/FIFO. It supports flexible multi-standard I/O configurations, including various voltage levels (1.5 V to 3.3 V) and multiple I/O standards, such as LVTTL, LVCMOS, and LVDS. The device is manufactured using a 0.15 Oºm CMOS antifuse process technology, ensuring reliability and performance. Additionally, it offers programmable features for output drive strength and slew rate, as well as embedded phase-locked loops for frequency synthesis capabilities up to 1 GHz. The AX500-2PQ208I is suitable for applications requiring high performance and flexibility in design, making it a viable option for engineers considering FPGAs for their projects.

Datasheet Summary
Powered by GS/AI

The AX500-2PQ208I is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a capacity of up to 500,000 equivalent system gates and supports a maximum of 684 user I/Os. The device operates at a core voltage of 1.5 V, providing low power consumption while achieving system performance exceeding 350 MHz and internal performance over 500 MHz. The AX500-2PQ208I includes advanced features such as high-performance embedded FIFOs, up to 10,752 dedicated flip-flops, and 295 kbits of embedded SRAM/FIFO. It supports flexible multi-standard I/O configurations, including various voltage levels (1.5 V to 3.3 V) and multiple I/O standards, such as LVTTL, LVCMOS, and LVDS. The device is manufactured using a 0.15 Oºm CMOS antifuse process technology, ensuring reliability and performance. Additionally, it offers programmable features for output drive strength and slew rate, as well as embedded phase-locked loops for frequency synthesis capabilities up to 1 GHz. The AX500-2PQ208I is suitable for applications requiring high performance and flexibility in design, making it a viable option for engineers considering FPGAs for their projects.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1198477-AX500-2PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1198477-AX500-2PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1198477-AX500-2PQ208I
Win Source Part Number: 1198477-AX500-2PQ208 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 115 Number of LABs/CLBs: 8064 Total RAM Bits: 73728 Number of Gates: 500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AX500 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1198477-AX500-2PQ208I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 115
Number of LABs/CLBs: 8064
Total RAM Bits: 73728
Number of Gates: 500000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AX500
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AX500-2PQ208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
AX500-2PQ208I-ND
FPGAs (Field Programmable Gate Array) AX500-2PQ208I-ND
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AX500-2PQ208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AX500-2PQ208I
FPGA Programmable Logic Device 696-AX500-2PQ208I
IC FPGA 115 I/O 208QFP Product overview: AX500-2PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-2PQ208I can be used for catalog matching and distributor lookup.

IC FPGA 115 I/O 208QFP Product overview: AX500-2PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-2PQ208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AX500-2PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX500-2PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX500-2PQ208I
IC FPGA 115 I/O 208QFP

IC FPGA 115 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - AX500-2PQ208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX500-2PQ208I
Embedded - FPGAs (Field Programmable Gate Array) AX500-2PQ208I
IC FPGA 115 I/O 208QFP

IC FPGA 115 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AX500-2PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX500-2PQ208I
FPGAs (Field Programmable Gate Array) AX500-2PQ208I
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1198477-AX500-2PQ208I AX500-2PQ208I-ND 696-AX500-2PQ208I AX500-2PQ208I AX500-2PQ208I AX500-2PQ208I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 500000 500000 500000 500000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V
Package Type Other; 208-BFQFP Other; Tray QFP QFP; Other; 208-BFQFP
Unlock Full Specs
to access all available technical data