Microchip Technology, Inc. Embedded - FPGAs (Field Programmable Gate Array) AX500-2FGG676

Description
IC FPGA 336 I/O 676FBGA
Description
IC FPGA 336 I/O 676FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The AX500-2FGG676 is a Field Programmable Gate Array (FPGA) from the Axcelerator family by Quarktwin Technology Ltd. It features a capacity of 500,000 equivalent system gates and supports up to 684 user I/Os. The device operates at a core voltage of 1.5 V, providing low power consumption while achieving system performance of over 350 MHz and internal performance exceeding 500 MHz. This FPGA includes high-performance embedded FIFOs and up to 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. It supports a variety of I/O standards, including LVTTL, LVCMOS, and LVDS, with mixed voltage operation across multiple banks. The AX500-2FGG676 is manufactured using advanced 0.15 Oºm CMOS antifuse technology, ensuring a nonvolatile solution with 100% resource utilization and pin locking. Additionally, the device offers embedded memory with variable-aspect RAM blocks and features such as programmable delay and hot-swap compliant I/Os. It is compliant with boundary-scan testing standards and includes unique in-system diagnostic capabilities. This FPGA is suitable for applications requiring high performance and flexibility in design.

Datasheet Summary
Powered by GS/AI

The AX500-2FGG676 is a Field Programmable Gate Array (FPGA) from the Axcelerator family by Quarktwin Technology Ltd. It features a capacity of 500,000 equivalent system gates and supports up to 684 user I/Os. The device operates at a core voltage of 1.5 V, providing low power consumption while achieving system performance of over 350 MHz and internal performance exceeding 500 MHz. This FPGA includes high-performance embedded FIFOs and up to 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. It supports a variety of I/O standards, including LVTTL, LVCMOS, and LVDS, with mixed voltage operation across multiple banks. The AX500-2FGG676 is manufactured using advanced 0.15 Oºm CMOS antifuse technology, ensuring a nonvolatile solution with 100% resource utilization and pin locking. Additionally, the device offers embedded memory with variable-aspect RAM blocks and features such as programmable delay and hot-swap compliant I/Os. It is compliant with boundary-scan testing standards and includes unique in-system diagnostic capabilities. This FPGA is suitable for applications requiring high performance and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - AX500-2FGG676 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX500-2FGG676
Embedded - FPGAs (Field Programmable Gate Array) AX500-2FGG676
IC FPGA 336 I/O 676FBGA

IC FPGA 336 I/O 676FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AX500-2FGG676 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX500-2FGG676
FPGAs (Field Programmable Gate Array) AX500-2FGG676
Axcelerator Field Programmable Gate Array (FPGA) IC 336 73728 676-BGA

Axcelerator Field Programmable Gate Array (FPGA) IC 336 73728 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AX500-2FGG676 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX500-2FGG676
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX500-2FGG676
IC FPGA 336 I/O 676FBGA

IC FPGA 336 I/O 676FBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AX500-2FGG676 AX500-2FGG676 AX500-2FGG676
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 500000 500000
User I/Os 336 pins 336 pins
Package Type Other; 676-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details