The AX500-2FGG484I is a Field Programmable Gate Array (FPGA) from the Axcelerator family, offering a capacity of up to 500,000 equivalent system gates. It features a system performance of over 350 MHz and an internal performance exceeding 500 MHz, making it suitable for high-performance applications. The device supports up to 684 I/Os and includes 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. Manufactured using advanced 0.15 Oºm CMOS antifuse technology, the AX500-2FGG484I provides a nonvolatile solution with low power consumption, operating at a core voltage of 1.5 V. It supports mixed voltage operation across various I/O standards, including LVTTL, LVCMOS, and LVDS, among others. The FPGA also includes features such as programmable slew rate and drive strength, embedded memory with configurable read/write ports, and a phase-locked loop for frequency synthesis capabilities up to 1 GHz. The device is designed for flexibility and high resource utilization, with 100% pin locking and a unique in-system diagnostic capability. It is compliant with boundary-scan testing standards and incorporates FuseLock,Ñ¢ programming technology for design protection. This FPGA is suitable for a range of applications requiring high performance and configurability.
IC FPGA 317 I/O 484FBGA
Axcelerator Field Programmable Gate Array (FPGA) IC 317 73728 484-BGA
IC FPGA 317 I/O 484FBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AX500-2FGG484I | AX500-2FGG484I | AX500-2FGG484I |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 500000 | 500000 | |
| User I/Os | 317 pins | 317 pins | |
| Package Type | Other; 484-BGA |