The AX500-2FG484 is a Field Programmable Gate Array (FPGA) from the Axcelerator family, featuring a capacity of 500,000 equivalent system gates. It supports system performance exceeding 350 MHz and internal performance over 500 MHz, making it suitable for high-speed applications. The device includes up to 684 user-configurable I/Os and 10,752 dedicated flip-flops, along with 295 kbits of embedded SRAM/FIFO. Manufactured using advanced 0.15 Oºm CMOS antifuse technology, the AX500-2FG484 offers a nonvolatile solution with low power consumption, operating at a core voltage of 1.5 V. It supports a variety of I/O standards, including LVTTL, LVCMOS, and LVDS, with programmable features for output drive strength and slew rate. The FPGA also includes embedded memory with variable-aspect RAM blocks and a phase-locked loop for clock management. The device is designed for flexibility, allowing for 100% resource utilization and pin locking, making it a robust choice for complex digital designs. It is compliant with boundary-scan testing standards and features FuseLock,Ñ¢ programming technology for enhanced security against reverse engineering.
Axcelerator Field Programmable Gate Array (FPGA) IC 317 73728 484-BGA
Axcelerator Field Programmable Gate Array (FPGA) IC 317 73728 484-BGA
IC FPGA 317 I/O 484FBGA
IC FPGA 317 I/O 484FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AX500-2FG484-ND | AX500-2FG484 | AX500-2FG484 | AX500-2FG484 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | ||
| Pins | 484 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 500000 | 500000 |