Win Source Part Number: 1015532-AX500-1PQG20
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 115
Number of LABs/CLBs: 8064
Total RAM Bits: 73728
Number of Gates: 500000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AX500
IC FPGA 115 I/O 208QFP Product overview: AX500-1PQG208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-1PQG208I can be used for catalog matching and distributor lookup.
IC FPGA 115 I/O 208QFP
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP
IC FPGA 115 I/O 208QFP
IC FPGA 115 I/O 208QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1015532-AX500-1PQG208I | 696-AX500-1PQG208I | AX500-1PQG208I | AX500-1PQG208I | AX500-1PQG208I | AX500-1PQG208I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 500000 | 500000 | 500000 | 500000 | 500000 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | Other |