Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX500-1PQ208I

Description
Win Source Part Number: 1007163-AX500-1PQ208 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 115 Number of LABs/CLBs: 8064 Total RAM Bits: 73728 Number of Gates: 500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-AX500-1PQ208I Base Product Number: AX500 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1007163-AX500-1PQ208 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 115 Number of LABs/CLBs: 8064 Total RAM Bits: 73728 Number of Gates: 500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-AX500-1PQ208I Base Product Number: AX500 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1007163-AX500-1PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1007163-AX500-1PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1007163-AX500-1PQ208I
Win Source Part Number: 1007163-AX500-1PQ208 I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 115 Number of LABs/CLBs: 8064 Total RAM Bits: 73728 Number of Gates: 500000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 208-BFQFP Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-AX500-1PQ208I Base Product Number: AX500 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1007163-AX500-1PQ208I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 115
Number of LABs/CLBs: 8064
Total RAM Bits: 73728
Number of Gates: 500000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-AX500-1PQ208I
Base Product Number: AX500
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AX500-1PQ208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AX500-1PQ208I
FPGA Programmable Logic Device 696-AX500-1PQ208I
IC FPGA 115 I/O 208QFP Product overview: AX500-1PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-1PQ208I can be used for catalog matching and distributor lookup.

IC FPGA 115 I/O 208QFP Product overview: AX500-1PQ208I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX500-1PQ208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AX500-1PQ208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
AX500-1PQ208I-ND
FPGAs (Field Programmable Gate Array) AX500-1PQ208I-ND
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AX500-1PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX500-1PQ208I
FPGAs (Field Programmable Gate Array) AX500-1PQ208I
Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Axcelerator Field Programmable Gate Array (FPGA) IC 115 73728 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AX500-1PQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX500-1PQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX500-1PQ208I
IC FPGA 115 I/O 208QFP

IC FPGA 115 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1007163-AX500-1PQ208I 696-AX500-1PQ208I AX500-1PQ208I-ND AX500-1PQ208I AX500-1PQ208I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 500000 500000 500000
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other
Package Type Other; Tray Other; 208-BFQFP QFP; Other; 208-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCC72I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 55 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details