Axcelerator Field Programmable Gate Array (FPGA) IC 115 55296 208-BFQFP
IC FPGA 115 I/O 208QFP
Axcelerator Field Programmable Gate Array (FPGA) IC 115 55296 208-BFQFP
IC FPGA 115 I/O 208QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AX250-PQG208M-ND | AX250-PQG208M | AX250-PQG208M | AX250-PQG208M |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |