The AX250-FG256I is a Field Programmable Gate Array (FPGA) from the Axcelerator family, featuring 250,000 equivalent system gates and up to 684 user I/Os. It operates at a core voltage of 1.5 V, providing low power consumption while supporting high-performance applications with system performance exceeding 350 MHz and internal performance over 500 MHz. The device includes up to 10,752 dedicated flip-flops and 295 kbits of embedded SRAM/FIFO, making it suitable for complex designs. The AX250-FG256I supports a variety of I/O standards, including LVTTL, LVCMOS, and LVDS, with mixed voltage operation across multiple banks. It features programmable delay and drive strength on outputs, as well as embedded memory with configurable read and write ports. The FPGA is manufactured using advanced 0.15 Oºm CMOS antifuse technology and offers a single-chip, nonvolatile solution with 100% resource utilization and pin locking. Additionally, the device includes a phase-locked loop (PLL) for frequency synthesis capabilities up to 1 GHz and supports boundary-scan testing compliant with IEEE Standard 1149.1. The AX250-FG256I is available in a 256-ball grid array package and is suitable for a range of applications requiring high reliability and performance.
IC FPGA 138 I/O 256FBGA
Axcelerator Field Programmable Gate Array (FPGA) IC 138 55296 256-LBGA
IC FPGA 138 I/O 256FBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AX250-FG256I | AX250-FG256I | AX250-FG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Supply Voltage | Other | Other; 1.425V ~ 1.575V | |
| System Gates | 250000 | 250000 | |
| Package Type | Other; 256-LBGA |