Microchip Technology, Inc. 649MHz 1.5V FPGA Programmable Logic Device AX2000-FG896M

Description
FPGA Axcelerator Family 1.06M Gates 21504 Cells 649MHz 0.15um Technology 1.5V 896-Pin FBGA Tray Product overview: AX2000-FG896M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX2000-FG896M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Axcelerator Family 1.06M Gates 21504 Cells 649MHz 0.15um Technology 1.5V 896-Pin FBGA Tray Product overview: AX2000-FG896M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX2000-FG896M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
649MHz 1.5V FPGA Programmable Logic Device - 696-AX2000-FG896M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
649MHz 1.5V FPGA Programmable Logic Device
696-AX2000-FG896M
649MHz 1.5V FPGA Programmable Logic Device 696-AX2000-FG896M
FPGA Axcelerator Family 1.06M Gates 21504 Cells 649MHz 0.15um Technology 1.5V 896-Pin FBGA Tray Product overview: AX2000-FG896M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX2000-FG896M can be used for catalog matching and distributor lookup.

FPGA Axcelerator Family 1.06M Gates 21504 Cells 649MHz 0.15um Technology 1.5V 896-Pin FBGA Tray Product overview: AX2000-FG896M from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 649MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 649MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX2000-FG896M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1011749-AX2000-FG896M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1011749-AX2000-FG896M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1011749-AX2000-FG896M
Win Source Part Number: 1011749-AX2000-FG896 M Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Axcelerator Package: Tray Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 586 Number of LABs/CLBs: 32256 Total RAM Bits: 294912 Number of Gates: 2000000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 896-BGA Supplier Device Package: 896-FBGA (31x31) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: 3A001A2C Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AX2000 RoHS Status: RoHS non-compliant

Win Source Part Number: 1011749-AX2000-FG896M
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 586
Number of LABs/CLBs: 32256
Total RAM Bits: 294912
Number of Gates: 2000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: 3A001A2C
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AX2000
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX2000-FG896M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX2000-FG896M
IC FPGA 586 I/O 896FBGA

IC FPGA 586 I/O 896FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - AX2000-FG896M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX2000-FG896M
FPGAs (Field Programmable Gate Array) AX2000-FG896M
Axcelerator Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA

Axcelerator Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AX2000-FG896M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX2000-FG896M
Embedded - FPGAs (Field Programmable Gate Array) AX2000-FG896M
IC FPGA 586 I/O 896FBGA

IC FPGA 586 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AX2000-FG896M 1011749-AX2000-FG896M AX2000-FG896M AX2000-FG896M AX2000-FG896M
Product Name 649MHz 1.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.00E6 2.00E6 2.00E6 2.00E6
Registers 21504
Package Type Other; Tray Other; 896-BGA
Pins 896
Internal Frequency 649 MHz
Unlock Full Specs
to access all available technical data