IC FPGA 586 I/O 896FBGA Product overview: AX2000-FG896I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX2000-FG896I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1197402-AX2000-FG896
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 586
Number of LABs/CLBs: 32256
Total RAM Bits: 294912
Number of Gates: 2000000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AX2000FG896I;
ECCN: 3A001A7A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AX2000
RoHS Status: RoHS non-compliant
IC FPGA 586 I/O 896FBGA
IC FPGA 586 I/O 896FBGA
Axcelerator Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA
IC FPGA 586 I/O 896FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AX2000-FG896I | 1197402-AX2000-FG896I | AX2000-FG896I | AX2000-FG896I | AX2000-FG896I | AX2000-FG896I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2.00E6 | 2.00E6 | 2.00E6 | 2.00E6 | 2.00E6 | |
| Registers | 21504 | |||||
| Package Type | Other; Tray | Other; 896-BGA | Other; 896-BGA | |||
| Pins | 896 | |||||
| Internal Frequency | 649 MHz |