Win Source Part Number: 1381504-AX2000-2FGG8
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Series: Axcelerator
Package: Tray
Standard Package: 27 pcs
Number of I/O: 586
Number of LABs/CLBs: 32256
Total RAM Bits: 294912
Number of Gates: 2000000
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 896-BGA
Supplier Device Package: 896-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A001A7A
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AX2000
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC FPGA 586 I/O 896FBGA Product overview: AX2000-2FGG896I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX2000-2FGG896I can be used for catalog matching and distributor lookup.
IC FPGA 586 I/O 896FBGA
Axcelerator Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA
IC FPGA 586 I/O 896FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1381504-AX2000-2FGG896I | 696-AX2000-2FGG896I | AX2000-2FGG896I | AX2000-2FGG896I | AX2000-2FGG896I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 2.00E6 | 2.00E6 | 2.00E6 | 2.00E6 | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.5 V | Other; 1.425V ~ 1.575V | Other | |
| Registers | 21504 | ||||
| Package Type | Other; Tray | Other; 896-BGA |