Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) AX2000-1FG1152M

Description
Axcelerator Field Programmable Gate Array (FPGA) IC 684 294912 1152-BGA
Description
Axcelerator Field Programmable Gate Array (FPGA) IC 684 294912 1152-BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The AX2000-1FG1152M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that offers a capacity of up to 2 million equivalent system gates and supports over 684 user I/Os. It operates at a core voltage of 1.5 V, ensuring low power consumption while delivering high performance with system speeds exceeding 350 MHz and internal speeds over 500 MHz. The device features advanced embedded memory options, including up to 295 kbits of SRAM/FIFO and 10,752 dedicated flip-flops, making it suitable for complex applications. The AX2000-1FG1152M supports a variety of I/O standards, including LVTTL, LVCMOS, and LVDS, with capabilities for mixed voltage operation across multiple banks. It includes programmable features such as slew rate and drive strength adjustments, as well as embedded phase-locked loops for frequency synthesis up to 1 GHz. The device is manufactured using a 0.15 Oºm CMOS antifuse process technology, ensuring reliability and performance. Additionally, it incorporates FuseLock,Ñ¢ programming technology for design protection against reverse engineering. This FPGA is suitable for applications requiring high performance and flexibility in design.

Datasheet Summary
Powered by GS/AI

The AX2000-1FG1152M is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. that offers a capacity of up to 2 million equivalent system gates and supports over 684 user I/Os. It operates at a core voltage of 1.5 V, ensuring low power consumption while delivering high performance with system speeds exceeding 350 MHz and internal speeds over 500 MHz. The device features advanced embedded memory options, including up to 295 kbits of SRAM/FIFO and 10,752 dedicated flip-flops, making it suitable for complex applications. The AX2000-1FG1152M supports a variety of I/O standards, including LVTTL, LVCMOS, and LVDS, with capabilities for mixed voltage operation across multiple banks. It includes programmable features such as slew rate and drive strength adjustments, as well as embedded phase-locked loops for frequency synthesis up to 1 GHz. The device is manufactured using a 0.15 Oºm CMOS antifuse process technology, ensuring reliability and performance. Additionally, it incorporates FuseLock,Ñ¢ programming technology for design protection against reverse engineering. This FPGA is suitable for applications requiring high performance and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - AX2000-1FG1152M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AX2000-1FG1152M
FPGAs (Field Programmable Gate Array) AX2000-1FG1152M
Axcelerator Field Programmable Gate Array (FPGA) IC 684 294912 1152-BGA

Axcelerator Field Programmable Gate Array (FPGA) IC 684 294912 1152-BGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AX2000-1FG1152M
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AX2000-1FG1152M
IC FPGA 684 I/O 1152FBGA

IC FPGA 684 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - AX2000-1FG1152M - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AX2000-1FG1152M
Embedded - FPGAs (Field Programmable Gate Array) AX2000-1FG1152M
IC FPGA 684 I/O 1152FBGA

IC FPGA 684 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AX2000-1FG1152M AX2000-1FG1152M AX2000-1FG1152M
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.00E6 2.00E6
Package Type Other; 1152-BGA
User I/Os 684 pins 684 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000EFC672-1X - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details