8Bit MCU, 64KB, RWW, 6KB RAM, 32p VQFN,
8Bit MCU, 64KB, RWW, 6KB RAM, 32p VQFN,
8Bit MCU, 64KB, RWW, 6KB RAM, 32p VQFN,
IC MCU 8BIT 64KB FLASH 32VFQFN
AVR AVR® EA Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
IC MCU 8BIT 64KB FLASH 32VFQFN
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2730354P | 150-AVR64EA32-I/RXB-ND | AVR64EA32-I/RXB | AVR64EA32-I/RXB |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| ROM | 64 KB | 64 KB | ||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |
| Pin Count | 32 | 32 | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |