The AVR64EA32-I/PT is a microcontroller from the AVR® EA Family, featuring an 8-bit AVR® CPU that operates at clock speeds up to 20 MHz. It is equipped with 64 KB of Flash memory, 6 KB of SRAM, and 512 bytes of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device is available in a 32-pin TQFP package and supports a supply voltage range of 1.8V to 5.5V. This microcontroller includes multiple advanced peripherals such as two 16-bit Timer/Counter type A (TCA) and four Timer/Counter type B (TCB), a Real-Time Counter (RTC), and various communication interfaces including USART and SPI. It also features a 12-bit differential ADC with up to 24 channels, a 10-bit DAC, and configurable custom logic. The operating temperature range for this part is -40°C to +85°C, making it suitable for industrial applications. Engineers looking for a versatile microcontroller with a balance of performance and power efficiency may find the AVR64EA32-I/PT a suitable choice for their projects.
IC MCU 8BIT 64KB FLASH 32TQFP
8Bit MCU, 64KB, RWW, 6KB RAM, 32p TQFP,
8Bit MCU, 64KB, RWW, 6KB RAM, 32p TQFP,
8Bit MCU, 64KB, RWW, 6KB RAM, 32p TQFP,
IC MCU 8BIT 64KB FLASH 32TQFP
AVR AVR® EA Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR64EA32-I/PT-ND | 2730352 | AVR64EA32-I/PT | AVR64EA32-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 24x12b; D/A 1x10b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 64 KB | 64 KB |