8 bit MCU, 64KB, 8KB RAM, 32p, 24MHz, MV
8 bit MCU, 64KB, 8KB RAM, 32p, 24MHz, MV
8 bit MCU, 64KB, 8KB RAM, 32p, 24MHz, MV
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: AVR® DD
Package: Tray
Product Status: Active
Core Processor: AVR
Core Size: 8-Bit
Speed: 24MHz
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
IC MCU 8BIT 64KB FLASH 32TQFP
IC MCU 8BIT 64KB FLASH 32TQFP Product overview: AVR64DD32-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR64DD32-I/PT can be used for catalog matching and distributor lookup.
64KB, 8KB RAM, 32P, 24MHZ, MVIO
AVR AVR® DD Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2516959 | 150-AVR64DD32-I/PT-ND | 685-AVR64DD32-I/PT | AVR64DD32-I/PT | AVR64DD32-I/PT | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| RAM | 8 KB | 8 KB | 8 KB | 256 KB | 8 KB | |
| ROM | 64 KB | 64 KB | 0.2560 KB | |||
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 32-TQFP | Other; Tray | QFP; TQFP; Other; 32-TQFP | ||
| Pin Count | 32 | 32 | 32 | |||
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |