Microchip Technology, Inc. Microcontrollers AVR64DB64-I/PT

Description
MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,
Request a Quote Datasheet
Description
MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2402967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2402967P
Microcontrollers 2402967P
MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,

MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,

Supplier's Site
Microcontrollers - 2402967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2402967
Microcontrollers 2402967
MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,

MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,

Supplier's Site
Microcontrollers - 2402966 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2402966
Microcontrollers 2402966
MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,

MCU, 64KB, TQFP64, 85C, 24MHz, 12b ADC,

Supplier's Site
Microcontrollers - 150-AVR64DB64-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-AVR64DB64-I/PT-ND
Microcontrollers 150-AVR64DB64-I/PT-ND
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AVR64DB64-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AVR64DB64-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AVR64DB64-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR64DB64-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AVR64DB64-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR64DB64-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1351298-AVR64DB64-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1351298-AVR64DB64-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1351298-AVR64DB64-I/PT
Win Source Part Number: 1351298-AVR64DB64-I/ PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® DB Core Processor: AVR Speed: 24MHz Package: Tray Standard Package: 160 Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 8K x 8 Data Converters: A/D 22x12b; D/A 1x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AVR64DB64

Win Source Part Number: 1351298-AVR64DB64-I/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR® DB
Core Processor: AVR
Speed: 24MHz
Package: Tray
Standard Package: 160
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 8K x 8
Data Converters: A/D 22x12b; D/A 1x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AVR64DB64

Buy Now Datasheet
Embedded - Microcontrollers - AVR64DB64-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AVR64DB64-I/PT
Embedded - Microcontrollers AVR64DB64-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - AVR64DB64-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AVR64DB64-I/PT
Microcontrollers AVR64DB64-I/PT
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AVR64DB64-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AVR64DB64-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers AVR64DB64-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2402967P 150-AVR64DB64-I/PT-ND 685-AVR64DB64-I/PT 1351298-AVR64DB64-I/PT AVR64DB64-I/PT AVR64DB64-I/PT AVR64DB64-I/PT
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 12bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
ROM 64 KB 64 KB 0.5120 KB 512 KB
Package Type QFP; TQFP; Other; TQFP TQFP; Other; 64-TQFP Other; Tray QFP; TQFP; Other; 64-TQFP QFP
Pin Count 64 64 64
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02407400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details