MCU, 64KB, TQFP48, 85C, 24MHz, 12b ADC,
MCU, 64KB, TQFP48, 85C, 24MHz, 12b ADC,
MCU, 64KB, TQFP48, 85C, 24MHz, 12b ADC,
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 64KB FLASH 48TQFP
IC MCU 8BIT 64KB FLASH 48TQFP
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 64KB FLASH 48TQFP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2402965P | 150-AVR64DB48-I/PT-ND | AVR64DB48-I/PT | AVR64DB48-I/PT | AVR64DB48-I/PT | AVR64DB48-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 12bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 64 KB | 64 KB | ||||
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 48-TQFP | QFP | QFP; TQFP; Other; 48-TQFP | QFP; Other; 48-TQFP | |
| Pin Count | 48 | 48 | ||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz |