The AVR64DB32T-E/PT is a microcontroller from the AVR® DB family, featuring an 8-bit AVR® CPU that operates at clock speeds up to 24 MHz. It is equipped with 64 KB of Flash memory, 8 KB of SRAM, and 512 bytes of EEPROM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. The device is housed in a 32-pin TQFP package and supports a supply voltage range of 1.8 to 5.5V. This microcontroller includes a range of peripherals, such as multiple USART, SPI, and TWI/I2C interfaces, as well as several timers and a 12-bit ADC with multiple channels. It also features an Event System for efficient signal handling and low-power operation, making it ideal for applications that require responsiveness and energy efficiency. The operating temperature range for this part is from -40°C to +125°C, which is suitable for industrial applications. Engineers considering the AVR64DB32T-E/PT for their projects will find it offers a flexible architecture with the ability to migrate to other devices in the AVR DB family without code modification, enhancing design scalability.
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 8BIT 64KB FLASH 32TQFP
IC MCU 8BIT 64KB FLASH 32TQFP
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR64DB32T-E/PTTR-ND | AVR64DB32T-E/PT | AVR64DB32T-E/PT | AVR64DB32T-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 13x12b; D/A 1x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |