The AVR64DB32-E/PT is part of Microchip's AVR DB family of microcontrollers, designed to provide enhanced analog capabilities and real-time control functionality. It features a 32-pin TQFP package and operates at a voltage range of 1.8V to 5.5V, with a maximum clock speed of 24 MHz. The microcontroller includes 64 KB of Flash memory and is equipped with a 12-bit differential ADC, capable of 130 ksps conversion speeds, making it suitable for accurate analog signal acquisition. This device also integrates three configurable operational amplifiers, a 10-bit DAC, and Multi Voltage I/O (MVIO) on Port C, allowing for seamless communication with devices operating at different voltage levels. The AVR64DB32-E/PT is designed for demanding analog applications, including sensor interfacing and IoT nodes, and is recommended for safety-critical applications in industrial and automotive sectors, with supporting documentation available upon request. Its operating temperature range is from -40°C to +125°C, making it suitable for harsh environments.
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
IC MCU 8BIT 64KB FLASH 32TQFP
IC MCU 8BIT 64KB FLASH 32TQFP
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR64DB32-E/PT-ND | AVR64DB32-E/PT | AVR64DB32-E/PT | AVR64DB32-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 13x12b; D/A 1x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |