The AVR64DB28T-E/SO is a microcontroller from the AVR® DB family, featuring an 8-bit AVR® CPU that operates at clock speeds up to 24 MHz. It includes 64 KB of Flash memory, 8 KB of SRAM, and 512 bytes of EEPROM. This microcontroller is packaged in a 28-pin SOIC format and supports a supply voltage range of 1.8 to 5.5V. It is designed for low-power applications and incorporates advanced features such as a hardware multiplier, multiple timers, and a 12-bit ADC with 13 channels. The device is suitable for a variety of applications requiring efficient processing and flexible peripheral integration. The operating temperature range for this part is -40°C to +125°C, making it suitable for industrial environments.
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 28-SOIC
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 28-SOIC
IC MCU 8BIT 64KB FLASH 28SOIC
IC MCU 8BIT 64KB FLASH 28SOIC
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR64DB28T-E/SOTR-ND | AVR64DB28T-E/SO | AVR64DB28T-E/SO | AVR64DB28T-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 9x12b; D/A 1x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |