AVR AVR® DA Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
IC MCU 8BIT 64KB FLASH 32VQFN
IC MCU 8BIT 64KB FLASH 32VQFN
MCU, 8BIT, 24MHZ, VQFN-32 ROHS COMPLIANT: YES
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2155888 | 2155888P | 150-AVR64DA32-I/RXB-ND | AVR64DA32-I/RXB | AVR64DA32-I/RXB | 88AH6086 | AVR64DA32-I/RXB |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 24Mhz, Vqfn-32 Rohs Compliant Microchip | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| ROM Type | Flash | Flash | |||||
| Package Type | Other; Vqfn | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Pin Count | 32 | 32 | 32 | ||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |