Microchip Technology, Inc. Real Time Control and Analog Performance AVR64DA28

Description
AVR® DA Product Family The AVR® DA family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DA family is designed to bring capacitive touch sensing and real-time control functions to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), DAC, and the latest generation Peripheral Touch Controller (PTC) with driven shield technology make the AVR® DA family perfect for low-latency control applications and capacitive touch user interfaces. The high memory density of the AVR® DA family is well suited for communications stack-intensive applications, both wired and wireless. AVR64DA28 The AVR64DA28 microcontroller is part of the AVR® DA family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM and 512B of EEPROM in 28-pin packages. The AVR64DA28 will be available in SSOP and SOIC package options. The AVR64DA28 product supports as many as 18 self-capacitance and 81 mutual capacitance touch channels, which makes the AVR® DA the perfect choice for human interface applications where multiple capacitive touch keys, sliders, wheels, or 2D surface are required. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watch Dog Timer (WDT) with Window Mode Peripheral Touch Controller (PTC) 1D Touch with MCU (Buttons, Sliders, Wheels, Proximity) 2D Touch Pads with MCU
Datasheet
Description
AVR® DA Product Family The AVR® DA family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DA family is designed to bring capacitive touch sensing and real-time control functions to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), DAC, and the latest generation Peripheral Touch Controller (PTC) with driven shield technology make the AVR® DA family perfect for low-latency control applications and capacitive touch user interfaces. The high memory density of the AVR® DA family is well suited for communications stack-intensive applications, both wired and wireless. AVR64DA28 The AVR64DA28 microcontroller is part of the AVR® DA family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM and 512B of EEPROM in 28-pin packages. The AVR64DA28 will be available in SSOP and SOIC package options. The AVR64DA28 product supports as many as 18 self-capacitance and 81 mutual capacitance touch channels, which makes the AVR® DA the perfect choice for human interface applications where multiple capacitive touch keys, sliders, wheels, or 2D surface are required. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watch Dog Timer (WDT) with Window Mode Peripheral Touch Controller (PTC) 1D Touch with MCU (Buttons, Sliders, Wheels, Proximity) 2D Touch Pads with MCU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Control and Analog Performance - AVR64DA28 - Microchip Technology, Inc.
Chandler, AZ, United States
Real Time Control and Analog Performance
AVR64DA28
Real Time Control and Analog Performance AVR64DA28
AVR® DA Product Family The AVR® DA family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DA family is designed to bring capacitive touch sensing and real-time control functions to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT). The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), DAC, and the latest generation Peripheral Touch Controller (PTC) with driven shield technology make the AVR® DA family perfect for low-latency control applications and capacitive touch user interfaces. The high memory density of the AVR® DA family is well suited for communications stack-intensive applications, both wired and wireless. AVR64DA28 The AVR64DA28 microcontroller is part of the AVR® DA family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM and 512B of EEPROM in 28-pin packages. The AVR64DA28 will be available in SSOP and SOIC package options. The AVR64DA28 product supports as many as 18 self-capacitance and 81 mutual capacitance touch channels, which makes the AVR® DA the perfect choice for human interface applications where multiple capacitive touch keys, sliders, wheels, or 2D surface are required. Functional Safety: This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information. Additional Features 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator Timer/Counter Type A/B/D with PWM Outputs Cyclic Redundancy Check (CRC/Scan) Configurable Custom Logic (CCL) Event System (EVSYS) Watch Dog Timer (WDT) with Window Mode Peripheral Touch Controller (PTC) 1D Touch with MCU (Buttons, Sliders, Wheels, Proximity) 2D Touch Pads with MCU

AVR® DA Product Family
The AVR® DA family of microcontrollers feature the well-known AVR® CPU, now running at up to 24 MHz across the full supply voltage range of 1.8V to 5.5V. The family includes 32 KB, 64 KB, and 128 KB Flash variants in 28- to 64-pin package options. The AVR® DA family is designed to bring capacitive touch sensing and real-time control functions to applications including industrial control, home appliance products, automotive, and Internet of Things (IoT).

The family uses the latest Core Independent Peripherals with low-power features and 5V operation for increased noise immunity. The Event System, Configurable Custom Logic (CCL), along with intelligent analog peripherals like 12-bit differential ADC, Zero-Cross Detect (ZCD), DAC, and the latest generation Peripheral Touch Controller (PTC) with driven shield technology make the AVR® DA family perfect for low-latency control applications and capacitive touch user interfaces. The high memory density of the AVR® DA family is well suited for communications stack-intensive applications, both wired and wireless.

AVR64DA28
The AVR64DA28 microcontroller is part of the AVR® DA family featuring the AVR® processor with hardware multiplier, running at up to 24 MHz and with 64 KB Flash, 8 KB SRAM and 512B of EEPROM in 28-pin packages. The AVR64DA28 will be available in SSOP and SOIC package options.

The AVR64DA28 product supports as many as 18 self-capacitance and 81 mutual capacitance touch channels, which makes the AVR® DA the perfect choice for human interface applications where multiple capacitive touch keys, sliders, wheels, or 2D surface are required.

Functional Safety:
This product is recommended for safety-critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report and a Safety Manual, can be provided on request. Certified development tools are also available for this product. Contact your local Microchip sales office or your distributor for more information.

Additional Features

  • 12-bit Differential Analog-to-Digital Converter (ADC)
  • 10-bit Digital-to-Analog Converter (DAC) with Output Buffer
  • Zero-Cross Detector (ZCD)
  • Analog Comparator
  • Timer/Counter Type A/B/D with PWM Outputs
  • Cyclic Redundancy Check (CRC/Scan)
  • Configurable Custom Logic (CCL)
  • Event System (EVSYS)
  • Watch Dog Timer (WDT) with Window Mode
  • Peripheral Touch Controller (PTC)
    • 1D Touch with MCU (Buttons, Sliders, Wheels, Proximity)
    • 2D Touch Pads with MCU
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AVR64DA28
Product Name Real Time Control and Analog Performance
Bits Other; 12-bit
Number 10
RAM 8.19 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers