32KB,ECC,2xCPU,20MHz
32KB,ECC,2XCPU,20MHZ
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 427686 | 150-AVR32SD32-I/PT-ND |
| Product Name | Microcontrollers | Microcontrollers |
| ROM | 32 KB | 32 KB |
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 32-TQFP |
| Pin Count | 32 | 32 |
| Data Bus | 8 Bit | |
| Clock Speed | 20 MHz |