The AVR32SD28T-I/SS is a 32-bit microcontroller in the AVR SD family featuring a dual-core lockstep CPU running up to 20 MHz, 32 KB of Flash with ECC, 4 KB of SRAM with ECC, and 256 bytes of EEPROM with ECC. It is housed in a 28-pin SSOP package and supports a supply voltage range of 2.7 V to 5.5 V. Integrated safety features include an Error Controller (ERRCTRL), dual watchdogs, Clock Failure Detection, and Brown-out Detection. The device is qualified for industrial temperature operation from -40°C to +85°C and complies with ISO 26262 (ASIL C) and IEC 61508 (SIL 2) safety standards. It includes a Unified Program and Debug Interface (UPDI) and offers multi-voltage I/O capability.
32KB,ECC,2XCPU,20MHZ
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-AVR32SD28T-I/SSTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 20 MHz |
| Bits | Other; A/D 19x10b; D/A 1x10b |
| RAM | 4 KB |
| ROM | 32 KB |