32KB,ECC,2XCPU,20MHZ
Microchip AVR32SD28-I/SP Microcontroller
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR32SD28-I/SP-ND | 427684 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | |
| Clock Speed | 20 MHz | |
| Bits | Other; A/D 19x10b; D/A 1x10b | |
| RAM | 4 KB | |
| ROM | 32 KB | 32 KB |