32KB,ECC,2xCPU,20MHz
32KB,ECC,2XCPU,20MHZ
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 427683 | 150-AVR32SD20-I/SS-ND |
| Product Name | Microcontrollers | Microcontrollers |
| ROM | 32 KB | 32 KB |
| Package Type | SOP; SSOP; Other; SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" |
| Pin Count | 20 | |
| Data Bus | 8 Bit | |
| Clock Speed | 20 MHz |