32KB, 4KB SRAM, 24MHZ, USB, 10B
32KB, 4KB SRAM, 24MHZ, USB, 10B
32KB, 4KB SRAM, 24MHZ, USB, 10B
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 150-AVR32DU14T-I/SLTR-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 24 MHz |
| Bits | Other; A/D 5x10b |
| RAM | 4 KB |
| ROM | 32 KB |