IC MCU 8BIT 32KB FLASH 32VQFN
IC MCU 8BIT 32KB FLASH 32VQFN
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2744608 | 150-AVR32DD32-I/RXB-ND | AVR32DD32-I/RXB |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit |
| ROM | 32 KB | 32 KB | |
| Package Type | QFP; TQFP; Other; TQFP | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |
| Pin Count | 32 | 32 | |
| Clock Speed | 24 MHz | 24 MHz |