8bit MCU, 32KB, 4KB RAM, 20p, 24MHz, MVI
8bit MCU, 32KB, 4KB RAM, 20p, 24MHz, MVI
8bit MCU, 32KB, 4KB RAM, 20p, 24MHz, MVI
IC MCU 8BIT 32KB FLASH 20SOIC
AVR AVR® DD Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 20-SOIC
32KB, 4KB RAM, 20P, 24MHZ, MVIO
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2515601 | 150-AVR32DD20-I/SO-ND | AVR32DD20-I/SO | AVR32DD20-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | |
| Package Type | SOIC; Other; SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Pin Count | 20 | |||
| Clock Speed | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 13x12b; D/A 1x10b |