MCU, 32KB, TQFP48, 85C, 24MHz, 12b ADC,
MCU, 32KB, TQFP48, 85C, 24MHz, 12b ADC,
MCU, 32KB, TQFP48, 85C, 24MHz, 12b ADC,
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2402958 | 150-AVR32DB48-I/PT-ND | AVR32DB48-I/PT | AVR32DB48-I/PT | AVR32DB48-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 12bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 32 KB | 32 KB | |||
| Package Type | QFP; TQFP; Other; TQFP | TQFP; Other; 48-TQFP | QFP; TQFP; Other; 48-TQFP | QFP | |
| Pin Count | 48 | 48 | |||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |