8Bit MCU, 32KB, SSOP28, 85C, 24MHz, 12b
8Bit MCU, 32KB, SSOP28, 85C, 24MHz, 12b
8Bit MCU, 32KB, SSOP28, 85C, 24MHz, 12b
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 28-SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
IC MCU 8BIT 32KB FLASH 28SSOP
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 28-SSOP
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2730300P | 150-AVR32DB28-I/SS-ND | AVR32DB28-I/SS | AVR32DB28-I/SS | AVR32DB28-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 32 KB | 32 KB | |||
| Package Type | SOP; SSOP; Other; SSOP | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | |
| Pin Count | 28 | ||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |