AVR AVR® DB Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 28-SOIC
8Bit MCU, 32KB, SOIC28, 85C, 24MHz, 12b
8Bit MCU, 32KB, SOIC28, 85C, 24MHz, 12b
8Bit MCU, 32KB, SOIC28, 85C, 24MHz, 12b
IC MCU 8BIT 32KB FLASH 28SOIC
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 28-SOIC
IC MCU 8BIT 32KB FLASH 28SOIC
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR32DB28-I/SO-ND | 2730298 | AVR32DB28-I/SO | AVR32DB28-I/SO | AVR32DB28-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | ||
| Bits | Other; A/D 9x12b; D/A 1x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 32 KB | 32 KB |