The AVR32DA48T-I/PT is a microcontroller from the AVR DA family, featuring an 8-bit AVR CPU that operates at a maximum frequency of 24 MHz. It includes 32 KB of Flash memory, 4 KB of SRAM, and 512 bytes of EEPROM, making it suitable for a variety of embedded applications. The device is packaged in a 48-pin TQFP format and supports a supply voltage range of 1.8 to 5.5 volts. This microcontroller is designed with a low-power architecture and incorporates advanced features such as an Event System, intelligent analog capabilities, and a Peripheral Touch Controller (PTC). It also offers multiple digital peripherals, including USART, SPI, and TWI/I2C interfaces, along with several timers and a 12-bit ADC. The operating temperature range for this part is -40°C to +85°C, which is suitable for industrial applications. Engineers looking for a versatile and feature-rich microcontroller for their projects may find the AVR32DA48T-I/PT to be a suitable option.
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
IC MCU 8BIT 32KB FLASH 48TQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR32DA48T-I/PTCT-ND | AVR32DA48T-I/PT | AVR32DA48T-I/PT | AVR32DA48T-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 18x12b; D/A 1x10b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB |