AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 32TQFP
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 32-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 32TQFP
IC MCU 8BIT 32KB FLASH 32TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR32DA32-E/PT-ND | AVR32DA32-E/PT | AVR32DA32-E/PT | AVR32DA32-E/PT | AVR32DA32-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 14x12b; D/A 1x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 32 KB |