8Bit MCU, 32 KB,28-pin,85C,SPDIP,
8Bit MCU, 32 KB,28-pin,85C,SPDIP,
8Bit MCU, 32 KB,28-pin,85C,SPDIP,
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
AVR AVR® DA Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 28-SPDIP
IC MCU 8BIT 32KB FLASH 28SPDIP
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2730296P | 150-AVR32DA28-I/SP-ND | AVR32DA28-I/SP | AVR32DA28-I/SP | AVR32DA28-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM | 32 KB | 32 KB | |||
| Package Type | CDIP; PDIP; Other; SPDIP | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP; Other; 28-DIP (0.300\", 7.62mm) | ||
| Pin Count | 28 | ||||
| Clock Speed | 24 MHz | 24 MHz | 24 MHz |