Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
MICROCHIP TECHNOLOGY, INC.
AVR16EB20-E/SS -- MICROCONTROLLERS
Microchip Technology, Inc.
Microcontrollers
AVR16EB20-E/SS
Description
16KB RWW,2KB RAM,20MHZ,12-BIT AD
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
16KB RWW,2KB RAM,20MHZ,12-BIT AD
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-AVR16EB20-E/SS-ND
Microcontrollers
150-AVR16EB20-E/SS-ND
16KB RWW,2KB RAM,20MHZ,12-BIT AD
16KB RWW,2KB RAM,20MHZ,12-BIT AD
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
150-AVR16EB20-E/SS-ND
Product Name
Microcontrollers
Data Bus
8 Bit
Clock Speed
20 MHz
Bits
Other; A/D 14x12b
RAM
2 KB
ROM
16 KB
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Embedded - Microcontrollers
CG7726AA
View Details
2
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC845BCPZ8-5
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
1897513
Specs
Data Bus
8 Bit; 8bit
RAM
64 KB
ROM
64 KB
View Details
Texas Instruments
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU
CC1110F32RHHR
Specs
RAM
4 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
USART, USB, I2S, UART
View Details
2
suppliers