The AVR128DB64T-I/PT is a microcontroller from the AVR® DB family, featuring an 8-bit AVR® CPU that operates at clock speeds up to 24 MHz. It is equipped with 128 KB of Flash memory, 16 KB of SRAM, and 512 bytes of EEPROM, making it suitable for a variety of applications requiring substantial memory resources. The device is housed in a 64-pin TQFP package and supports a supply voltage range of 1.8 to 5.5V, with an operating temperature range of -40°C to +85°C. This microcontroller includes a range of peripherals, such as multiple 16-bit Timer/Counters, USART, SPI, and TWI/I2C interfaces, as well as a 12-bit ADC with multiple channels. It also features a Real-Time Counter, analog comparators, and configurable custom logic, enhancing its versatility for complex applications. The AVR128DB64T-I/PT is designed for low-power operation and offers flexible architecture, making it a suitable choice for engineers looking for a robust microcontroller for their projects.
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 64TQFP
IC MCU 8BIT 128KB FLASH 64TQFP
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-AVR128DB64T-I/PTTR-ND | AVR128DB64T-I/PT | AVR128DB64T-I/PT | AVR128DB64T-I/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | |
| Bits | Other; A/D 22x12b; D/A 1x10b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 128 KB |