Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU AVR128DB64-I/MR

Description
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AVR128DB64-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DB64-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AVR128DB64-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DB64-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AVR128DB64-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AVR128DB64-I/MR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AVR128DB64-I/MR
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AVR128DB64-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DB64-I/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: AVR128DB64-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AVR128DB64-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-AVR128DB64-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-AVR128DB64-I/MR-ND
Microcontrollers 150-AVR128DB64-I/MR-ND
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - 2167716P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2167716P
Microcontrollers 2167716P
128KB, VQFN64, 85C, 24MHz, 12b ADC, Comp

128KB, VQFN64, 85C, 24MHz, 12b ADC, Comp

Supplier's Site
Microcontrollers - 2167715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2167715
Microcontrollers 2167715
128KB, VQFN64, 85C, 24MHz, 12b ADC, Comp

128KB, VQFN64, 85C, 24MHz, 12b ADC, Comp

Supplier's Site
Microcontrollers - 2167716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2167716
Microcontrollers 2167716
128KB, VQFN64, 85C, 24MHz, 12b ADC, Comp

128KB, VQFN64, 85C, 24MHz, 12b ADC, Comp

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087569-AVR128DB64-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087569-AVR128DB64-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087569-AVR128DB64-I/MR
Win Source Part Number: 1087569-AVR128DB64-I /MR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® DB Core Processor: AVR Speed: 24MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 22x12b; D/A 1x10b Oscillator Type: Internal Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-QFN (9x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Alternative Parts (Cross-Reference): AVR128DB64-I/MRAVR12 8DB64-IMR; AVR128DB64I/MR; AVR128DB64IMR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: 150-AVR128DB64-I/MR Base Product Number: AVR128DB64

Win Source Part Number: 1087569-AVR128DB64-I/MR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® DB
Core Processor: AVR
Speed: 24MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 22x12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): AVR128DB64-I/MRAVR128DB64-IMR; AVR128DB64I/MR; AVR128DB64IMR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-AVR128DB64-I/MR
Base Product Number: AVR128DB64

Buy Now Datasheet
Microcontrollers - AVR128DB64-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AVR128DB64-I/MR
Microcontrollers AVR128DB64-I/MR
AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® DB Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
AVR128DB64-I/MR
Embedded - Microcontrollers AVR128DB64-I/MR
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AVR128DB64-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AVR128DB64-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers AVR128DB64-I/MR
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AVR128DB64-I/MR 150-AVR128DB64-I/MR-ND 2167716P 2167715 1087569-AVR128DB64-I/MR AVR128DB64-I/MR AVR128DB64-I/MR AVR128DB64-I/MR
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 16 KB 16 KB 128 KB 16 KB 16 KB
ROM 0.5120 KB 128 KB
ROM Type EEPROM; EEPROM Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details